Capital Lighting, Inc. 20670-CH/OPL Flush Mounts-Bowl Style 602858

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594152104 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594152104 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20670-CH/OPL Flush Mounts-Bowl Style - 602858 - Capital Lighting, Inc.
Columbus, OH, USA
20670-CH/OPL Flush Mounts-Bowl Style
602858
20670-CH/OPL Flush Mounts-Bowl Style 602858
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594152104 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Chrome
Product Name: One Light Flush Mount
UPC: 641594152104
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602858
Product Name 20670-CH/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details