Capital Lighting, Inc. F2808 Island/Pool Table-4 Light + 602857

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.75 Height: 17.00 Extension: 2.75 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Federal Bronze Product Name: Seven Light Pendant Oval UPC: 782042763357 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.75 Height: 17.00 Extension: 2.75 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Federal Bronze Product Name: Seven Light Pendant Oval UPC: 782042763357 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2808 Island/Pool Table-4 Light + - 602857 - Capital Lighting, Inc.
Columbus, OH, USA
F2808 Island/Pool Table-4 Light +
602857
F2808 Island/Pool Table-4 Light + 602857
PRODUCT DETAILS / SPECS Width/Dia: 44.75 Height: 17.00 Extension: 2.75 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Federal Bronze Product Name: Seven Light Pendant Oval UPC: 782042763357 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 44.75
Height: 17.00
Extension: 2.75
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Federal Bronze
Product Name: Seven Light Pendant Oval
UPC: 782042763357
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602857
Product Name F2808 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details