Capital Lighting, Inc. 20364-BRZ/CLR Exterior -Wall Mount 602853

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Length 0.00 Extension: 5.5 Bulb Type: Par 30 Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594104301 Category: Wallwasher Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Length 0.00 Extension: 5.5 Bulb Type: Par 30 Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594104301 Category: Wallwasher Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20364-BRZ/CLR Exterior -Wall Mount - 602853 - Capital Lighting, Inc.
Columbus, OH, USA
20364-BRZ/CLR Exterior -Wall Mount
602853
20364-BRZ/CLR Exterior -Wall Mount 602853
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Length 0.00 Extension: 5.5 Bulb Type: Par 30 Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594104301 Category: Wallwasher Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Length 0.00
Extension: 5.5
Bulb
Type: Par 30
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Wall Fixture
UPC: 641594104301
Category: Wallwasher
Glass: Clear
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602853
Product Name 20364-BRZ/CLR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details