Capital Lighting, Inc. B2822 Sconces-Single Glass 602849

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite Product Name: One Light Wall Sconce UPC: 782042763784 Category: Interior Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite Product Name: One Light Wall Sconce UPC: 782042763784 Category: Interior Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
B2822 Sconces-Single Glass - 602849 - Capital Lighting, Inc.
Columbus, OH, USA
B2822 Sconces-Single Glass
602849
B2822 Sconces-Single Glass 602849
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite Product Name: One Light Wall Sconce UPC: 782042763784 Category: Interior Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Graphite
Product Name: One Light Wall Sconce
UPC: 782042763784
Category: Interior
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602849
Product Name B2822 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details