Capital Lighting, Inc. C2590 Semi-Flush Mts.-Other 602842

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mandarin Copper Product Name: Three Light Ceiling Semi-Flus UPC: 782042763845 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mandarin Copper Product Name: Three Light Ceiling Semi-Flus UPC: 782042763845 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
C2590 Semi-Flush Mts.-Other - 602842 - Capital Lighting, Inc.
Columbus, OH, USA
C2590 Semi-Flush Mts.-Other
602842
C2590 Semi-Flush Mts.-Other 602842
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mandarin Copper Product Name: Three Light Ceiling Semi-Flus UPC: 782042763845 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mandarin Copper
Product Name: Three Light Ceiling Semi-Flus
UPC: 782042763845
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602842
Product Name C2590 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details