Capital Lighting, Inc. F2593 Pendants-Glass Down 602839

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mandarin Copper Product Name: Three Light Pendant Entry UPC: 782042763982 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mandarin Copper Product Name: Three Light Pendant Entry UPC: 782042763982 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2593 Pendants-Glass Down - 602839 - Capital Lighting, Inc.
Columbus, OH, USA
F2593 Pendants-Glass Down
602839
F2593 Pendants-Glass Down 602839
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mandarin Copper Product Name: Three Light Pendant Entry UPC: 782042763982 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mandarin Copper
Product Name: Three Light Pendant Entry
UPC: 782042763982
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602839
Product Name F2593 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details