Capital Lighting, Inc. F2598 Pendants-Glass Down 602836

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mandarin Copper Product Name: Eight Light Pendant Entry UPC: 782042764019 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mandarin Copper Product Name: Eight Light Pendant Entry UPC: 782042764019 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2598 Pendants-Glass Down - 602836 - Capital Lighting, Inc.
Columbus, OH, USA
F2598 Pendants-Glass Down
602836
F2598 Pendants-Glass Down 602836
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mandarin Copper Product Name: Eight Light Pendant Entry UPC: 782042764019 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 30.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Mandarin Copper
Product Name: Eight Light Pendant Entry
UPC: 782042764019
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602836
Product Name F2598 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details