Capital Lighting, Inc. F2618 Pendants-Drum Shade 602832

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Sapporo Silver Product Name: Four Light Pendant UPC: 782042764057 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Sapporo Silver Product Name: Four Light Pendant UPC: 782042764057 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2618 Pendants-Drum Shade - 602832 - Capital Lighting, Inc.
Columbus, OH, USA
F2618 Pendants-Drum Shade
602832
F2618 Pendants-Drum Shade 602832
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Sapporo Silver Product Name: Four Light Pendant UPC: 782042764057 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Sapporo Silver
Product Name: Four Light Pendant
UPC: 782042764057
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602832
Product Name F2618 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details