Capital Lighting, Inc. F2616 Pendants-Drum Shade 602831

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sapporo Silver Product Name: Two Light Pendant UPC: 782042764033 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sapporo Silver Product Name: Two Light Pendant UPC: 782042764033 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2616 Pendants-Drum Shade - 602831 - Capital Lighting, Inc.
Columbus, OH, USA
F2616 Pendants-Drum Shade
602831
F2616 Pendants-Drum Shade 602831
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sapporo Silver Product Name: Two Light Pendant UPC: 782042764033 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sapporo Silver
Product Name: Two Light Pendant
UPC: 782042764033
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602831
Product Name F2616 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details