Capital Lighting, Inc. F2803 Mini Chandeliers-Glass Shade 602825

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Extension: 2.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Federal Bronze Product Name: Three Light Pendant UPC: 782042763326 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Extension: 2.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Federal Bronze Product Name: Three Light Pendant UPC: 782042763326 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2803 Mini Chandeliers-Glass Shade - 602825 - Capital Lighting, Inc.
Columbus, OH, USA
F2803 Mini Chandeliers-Glass Shade
602825
F2803 Mini Chandeliers-Glass Shade 602825
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Extension: 2.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Federal Bronze Product Name: Three Light Pendant UPC: 782042763326 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.50
Extension: 2.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Federal Bronze
Product Name: Three Light Pendant
UPC: 782042763326
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602825
Product Name F2803 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details