Capital Lighting, Inc. F2658 Mid. Chandeliers-Candle 602816

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: La Rochelle Bronze Product Name: Eight Light Chandelier UPC: 782042764118 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: La Rochelle Bronze Product Name: Eight Light Chandelier UPC: 782042764118 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2658 Mid. Chandeliers-Candle - 602816 - Capital Lighting, Inc.
Columbus, OH, USA
F2658 Mid. Chandeliers-Candle
602816
F2658 Mid. Chandeliers-Candle 602816
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: La Rochelle Bronze Product Name: Eight Light Chandelier UPC: 782042764118 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: La Rochelle Bronze
Product Name: Eight Light Chandelier
UPC: 782042764118
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602816
Product Name F2658 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details