Capital Lighting, Inc. F2673 Pendants-Bowl Style 602810

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pompeii Silver Product Name: Three Light Pendant UPC: 782042764149 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pompeii Silver Product Name: Three Light Pendant UPC: 782042764149 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2673 Pendants-Bowl Style - 602810 - Capital Lighting, Inc.
Columbus, OH, USA
F2673 Pendants-Bowl Style
602810
F2673 Pendants-Bowl Style 602810
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pompeii Silver Product Name: Three Light Pendant UPC: 782042764149 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pompeii Silver
Product Name: Three Light Pendant
UPC: 782042764149
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602810
Product Name F2673 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details