Capital Lighting, Inc. F2755 Pendants-Glass Down 602802

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Autumn Leaf Product Name: Three Light Pendant UPC: 782042763241 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Autumn Leaf Product Name: Three Light Pendant UPC: 782042763241 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2755 Pendants-Glass Down - 602802 - Capital Lighting, Inc.
Columbus, OH, USA
F2755 Pendants-Glass Down
602802
F2755 Pendants-Glass Down 602802
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Autumn Leaf Product Name: Three Light Pendant UPC: 782042763241 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Autumn Leaf
Product Name: Three Light Pendant
UPC: 782042763241
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602802
Product Name F2755 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details