Capital Lighting, Inc. F2737 Pendants-Drum Shade 602801

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Product Name: Two Light Pendant UPC: 782042763227 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Product Name: Two Light Pendant UPC: 782042763227 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2737 Pendants-Drum Shade - 602801 - Capital Lighting, Inc.
Columbus, OH, USA
F2737 Pendants-Drum Shade
602801
F2737 Pendants-Drum Shade 602801
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Product Name: Two Light Pendant UPC: 782042763227 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Graphite
Product Name: Two Light Pendant
UPC: 782042763227
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602801
Product Name F2737 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details