Capital Lighting, Inc. F2754 Pendants-Glass Down 602800

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Autumn Leaf Product Name: Two Light Pendant UPC: 782042763234 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Autumn Leaf Product Name: Two Light Pendant UPC: 782042763234 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2754 Pendants-Glass Down - 602800 - Capital Lighting, Inc.
Columbus, OH, USA
F2754 Pendants-Glass Down
602800
F2754 Pendants-Glass Down 602800
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Autumn Leaf Product Name: Two Light Pendant UPC: 782042763234 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Autumn Leaf
Product Name: Two Light Pendant
UPC: 782042763234
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602800
Product Name F2754 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details