Capital Lighting, Inc. 8423WG-206 Bathroom Fixtures-Three Lights 602796

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Winter Gold Weight: 10 Product Name: Three Light Vanity Fixture UPC: 841224077825 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Winter Gold Weight: 10 Product Name: Three Light Vanity Fixture UPC: 841224077825 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8423WG-206 Bathroom Fixtures-Three Lights - 602796 - Capital Lighting, Inc.
Columbus, OH, USA
8423WG-206 Bathroom Fixtures-Three Lights
602796
8423WG-206 Bathroom Fixtures-Three Lights 602796
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Winter Gold Weight: 10 Product Name: Three Light Vanity Fixture UPC: 841224077825 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 5.00
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Winter Gold
Weight: 10
Product Name: Three Light Vanity Fixture
UPC: 841224077825
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602796
Product Name 8423WG-206 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details