Capital Lighting, Inc. 8422WG-206 Bathroom Fixtures-Two Lights 602794

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Winter Gold Weight: 6 Product Name: Two Light Vanity Fixture UPC: 841224077818 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Winter Gold Weight: 6 Product Name: Two Light Vanity Fixture UPC: 841224077818 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8422WG-206 Bathroom Fixtures-Two Lights - 602794 - Capital Lighting, Inc.
Columbus, OH, USA
8422WG-206 Bathroom Fixtures-Two Lights
602794
8422WG-206 Bathroom Fixtures-Two Lights 602794
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Winter Gold Weight: 6 Product Name: Two Light Vanity Fixture UPC: 841224077818 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 5.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Winter Gold
Weight: 6
Product Name: Two Light Vanity Fixture
UPC: 841224077818
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602794
Product Name 8422WG-206 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details