Capital Lighting, Inc. TT10033 Lamps-Accent Lamps 602789

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 15.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Bronze Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 15.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Bronze Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10033 Lamps-Accent Lamps - 602789 - Capital Lighting, Inc.
Columbus, OH, USA
TT10033 Lamps-Accent Lamps
602789
TT10033 Lamps-Accent Lamps 602789
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 15.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Bronze Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 15.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Antique Bronze
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602789
Product Name TT10033 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details