Capital Lighting, Inc. 9141WG-519 Semi-Flush Mts.-Drum Shade 602779

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Winter Gold Weight: 18 Product Name: Three Light Semi-Flush Fixture UPC: 841224077900 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Winter Gold Weight: 18 Product Name: Three Light Semi-Flush Fixture UPC: 841224077900 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9141WG-519 Semi-Flush Mts.-Drum Shade - 602779 - Capital Lighting, Inc.
Columbus, OH, USA
9141WG-519 Semi-Flush Mts.-Drum Shade
602779
9141WG-519 Semi-Flush Mts.-Drum Shade 602779
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Winter Gold Weight: 18 Product Name: Three Light Semi-Flush Fixture UPC: 841224077900 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Winter Gold
Weight: 18
Product Name: Three Light Semi-Flush Fixture
UPC: 841224077900
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602779
Product Name 9141WG-519 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details