Capital Lighting, Inc. 9512NT Exterior -Wall Mount 602775

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Weight: 8 Product Name: Two Light Outdoor Wall Lantern UPC: 841224078426 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Weight: 8 Product Name: Two Light Outdoor Wall Lantern UPC: 841224078426 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9512NT Exterior -Wall Mount - 602775 - Capital Lighting, Inc.
Columbus, OH, USA
9512NT Exterior -Wall Mount
602775
9512NT Exterior -Wall Mount 602775
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Weight: 8 Product Name: Two Light Outdoor Wall Lantern UPC: 841224078426 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.00
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: New Tortoise
Weight: 8
Product Name: Two Light Outdoor Wall Lantern
UPC: 841224078426
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602775
Product Name 9512NT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details