Capital Lighting, Inc. 9143WG-521 Foyer/Hall Lanterns-Glass w/Frame 602774

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Winter Gold Weight: 24 Product Name: Four Light Foyer Fixture UPC: 841224077924 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Winter Gold Weight: 24 Product Name: Four Light Foyer Fixture UPC: 841224077924 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9143WG-521 Foyer/Hall Lanterns-Glass w/Frame - 602774 - Capital Lighting, Inc.
Columbus, OH, USA
9143WG-521 Foyer/Hall Lanterns-Glass w/Frame
602774
9143WG-521 Foyer/Hall Lanterns-Glass w/Frame 602774
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Winter Gold Weight: 24 Product Name: Four Light Foyer Fixture UPC: 841224077924 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Winter Gold
Weight: 24
Product Name: Four Light Foyer Fixture
UPC: 841224077924
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602774
Product Name 9143WG-521 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details