Capital Lighting, Inc. 9524BB Exterior -Wall Mount 602769

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 19 Product Name: One Light Wall Lantern UPC: 841224078570 Category: Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 19 Product Name: One Light Wall Lantern UPC: 841224078570 Category: Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
9524BB Exterior -Wall Mount - 602769 - Capital Lighting, Inc.
Columbus, OH, USA
9524BB Exterior -Wall Mount
602769
9524BB Exterior -Wall Mount 602769
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 19 Product Name: One Light Wall Lantern UPC: 841224078570 Category: Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.00
Extension: 15
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Weight: 19
Product Name: One Light Wall Lantern
UPC: 841224078570
Category: Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602769
Product Name 9524BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details