Capital Lighting, Inc. 9525BB Exterior -Post/Pier Head 602767

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 13 Product Name: One Light Post Lantern UPC: 841224078594 Category: Post Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 13 Product Name: One Light Post Lantern UPC: 841224078594 Category: Post Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9525BB Exterior -Post/Pier Head - 602767 - Capital Lighting, Inc.
Columbus, OH, USA
9525BB Exterior -Post/Pier Head
602767
9525BB Exterior -Post/Pier Head 602767
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 13 Product Name: One Light Post Lantern UPC: 841224078594 Category: Post Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Weight: 13
Product Name: One Light Post Lantern
UPC: 841224078594
Category: Post Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602767
Product Name 9525BB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details