Capital Lighting, Inc. 9538BB Exterior -Hanging 602765

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 13 Product Name: Two Light Hanging Lantern UPC: 841224078624 Category: Hanging Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 13 Product Name: Two Light Hanging Lantern UPC: 841224078624 Category: Hanging Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9538BB Exterior -Hanging - 602765 - Capital Lighting, Inc.
Columbus, OH, USA
9538BB Exterior -Hanging
602765
9538BB Exterior -Hanging 602765
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 13 Product Name: Two Light Hanging Lantern UPC: 841224078624 Category: Hanging Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Weight: 13
Product Name: Two Light Hanging Lantern
UPC: 841224078624
Category: Hanging Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602765
Product Name 9538BB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details