Capital Lighting, Inc. 9532BB Exterior -Wall Mount 602763

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 12 Product Name: Two Light Outdoor Wall Lantern UPC: 841224078549 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 12 Product Name: Two Light Outdoor Wall Lantern UPC: 841224078549 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9532BB Exterior -Wall Mount - 602763 - Capital Lighting, Inc.
Columbus, OH, USA
9532BB Exterior -Wall Mount
602763
9532BB Exterior -Wall Mount 602763
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 12 Product Name: Two Light Outdoor Wall Lantern UPC: 841224078549 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Weight: 12
Product Name: Two Light Outdoor Wall Lantern
UPC: 841224078549
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602763
Product Name 9532BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details