Capital Lighting, Inc. 9535BB Exterior -Post/Pier Head 602762

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 13 Product Name: Two Light Post Lantern UPC: 841224078600 Category: Post Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 13 Product Name: Two Light Post Lantern UPC: 841224078600 Category: Post Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9535BB Exterior -Post/Pier Head - 602762 - Capital Lighting, Inc.
Columbus, OH, USA
9535BB Exterior -Post/Pier Head
602762
9535BB Exterior -Post/Pier Head 602762
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 13 Product Name: Two Light Post Lantern UPC: 841224078600 Category: Post Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Weight: 13
Product Name: Two Light Post Lantern
UPC: 841224078600
Category: Post Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602762
Product Name 9535BB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details