PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Extension: 12.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Weight: 14
Product Name: Two Light Outdoor Wall Lantern
UPC: 841224078563
Category: Wall Lantern
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 602761 |
| Product Name | 9533BB Exterior -Wall Mount |
| Application | Residential; Outdoor |