Capital Lighting, Inc. TT10029 Lamps-Table Lamps 602757

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Verde Green Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Verde Green Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10029 Lamps-Table Lamps - 602757 - Capital Lighting, Inc.
Columbus, OH, USA
TT10029 Lamps-Table Lamps
602757
TT10029 Lamps-Table Lamps 602757
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Verde Green Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Verde Green
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602757
Product Name TT10029 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details