Capital Lighting, Inc. TT90424 Lamps-Table Lamps 602753

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Verde Green Product Name: Three Light Archer Crystal Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Verde Green Product Name: Three Light Archer Crystal Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90424 Lamps-Table Lamps - 602753 - Capital Lighting, Inc.
Columbus, OH, USA
TT90424 Lamps-Table Lamps
602753
TT90424 Lamps-Table Lamps 602753
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Verde Green Product Name: Three Light Archer Crystal Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Verde Green
Product Name: Three Light Archer Crystal Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602753
Product Name TT90424 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details