Capital Lighting, Inc. TT90311 Lamps-Table Lamps 602751

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90311 Lamps-Table Lamps - 602751 - Capital Lighting, Inc.
Columbus, OH, USA
TT90311 Lamps-Table Lamps
602751
TT90311 Lamps-Table Lamps 602751
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Fieldstone
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602751
Product Name TT90311 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details