Capital Lighting, Inc. 9513NT Exterior -Wall Mount 602749

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.50 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Weight: 11 Product Name: Two Light Outdoor Wall Lantern UPC: 841224078440 Category: Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.50 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Weight: 11 Product Name: Two Light Outdoor Wall Lantern UPC: 841224078440 Category: Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
9513NT Exterior -Wall Mount - 602749 - Capital Lighting, Inc.
Columbus, OH, USA
9513NT Exterior -Wall Mount
602749
9513NT Exterior -Wall Mount 602749
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.50 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Weight: 11 Product Name: Two Light Outdoor Wall Lantern UPC: 841224078440 Category: Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.50
Extension: 13
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: New Tortoise
Weight: 11
Product Name: Two Light Outdoor Wall Lantern
UPC: 841224078440
Category: Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602749
Product Name 9513NT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details