Capital Lighting, Inc. 9523BB Exterior -Wall Mount 602748

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 14 Product Name: One Light Wall Lantern UPC: 841224078556 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 14 Product Name: One Light Wall Lantern UPC: 841224078556 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9523BB Exterior -Wall Mount - 602748 - Capital Lighting, Inc.
Columbus, OH, USA
9523BB Exterior -Wall Mount
602748
9523BB Exterior -Wall Mount 602748
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 14 Product Name: One Light Wall Lantern UPC: 841224078556 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Extension: 12.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Weight: 14
Product Name: One Light Wall Lantern
UPC: 841224078556
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602748
Product Name 9523BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details