Capital Lighting, Inc. 9515BK Exterior -Post/Pier Head 602746

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 9 Product Name: Two Light Post Lantern UPC: 841224078495 Category: Post Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 9 Product Name: Two Light Post Lantern UPC: 841224078495 Category: Post Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9515BK Exterior -Post/Pier Head - 602746 - Capital Lighting, Inc.
Columbus, OH, USA
9515BK Exterior -Post/Pier Head
602746
9515BK Exterior -Post/Pier Head 602746
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 9 Product Name: Two Light Post Lantern UPC: 841224078495 Category: Post Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Weight: 9
Product Name: Two Light Post Lantern
UPC: 841224078495
Category: Post Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602746
Product Name 9515BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details