Capital Lighting, Inc. 9518NT Exterior -Hanging 602740

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Weight: 9 Product Name: Two Light Hanging Lantern UPC: 841224078488 Category: Hanging Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Weight: 9 Product Name: Two Light Hanging Lantern UPC: 841224078488 Category: Hanging Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9518NT Exterior -Hanging - 602740 - Capital Lighting, Inc.
Columbus, OH, USA
9518NT Exterior -Hanging
602740
9518NT Exterior -Hanging 602740
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Weight: 9 Product Name: Two Light Hanging Lantern UPC: 841224078488 Category: Hanging Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: New Tortoise
Weight: 9
Product Name: Two Light Hanging Lantern
UPC: 841224078488
Category: Hanging Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602740
Product Name 9518NT Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details