Capital Lighting, Inc. TT10216 Lamps-Table Lamps 602722

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Verde Green Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Verde Green Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10216 Lamps-Table Lamps - 602722 - Capital Lighting, Inc.
Columbus, OH, USA
TT10216 Lamps-Table Lamps
602722
TT10216 Lamps-Table Lamps 602722
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Verde Green Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Verde Green
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602722
Product Name TT10216 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details