Capital Lighting, Inc. TT10379 Lamps-Table Lamps 602717

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze, Antique Verde Green Product Name: Two Light Flowering Lotus Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze, Antique Verde Green Product Name: Two Light Flowering Lotus Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10379 Lamps-Table Lamps - 602717 - Capital Lighting, Inc.
Columbus, OH, USA
TT10379 Lamps-Table Lamps
602717
TT10379 Lamps-Table Lamps 602717
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze, Antique Verde Green Product Name: Two Light Flowering Lotus Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze, Antique Verde Green
Product Name: Two Light Flowering Lotus Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602717
Product Name TT10379 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details