Capital Lighting, Inc. TT10515 Lamps-Table Lamps 602716

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze, Antique Verde Green Product Name: Three Light Flowering Lotus Replica Table Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze, Antique Verde Green Product Name: Three Light Flowering Lotus Replica Table Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
TT10515 Lamps-Table Lamps - 602716 - Capital Lighting, Inc.
Columbus, OH, USA
TT10515 Lamps-Table Lamps
602716
TT10515 Lamps-Table Lamps 602716
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze, Antique Verde Green Product Name: Three Light Flowering Lotus Replica Table Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 29.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze, Antique Verde Green
Product Name: Three Light Flowering Lotus Replica Table Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602716
Product Name TT10515 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details