Capital Lighting, Inc. TT10344 Lamps-Table Lamps 602711

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Verde Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Verde Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10344 Lamps-Table Lamps - 602711 - Capital Lighting, Inc.
Columbus, OH, USA
TT10344 Lamps-Table Lamps
602711
TT10344 Lamps-Table Lamps 602711
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Verde Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Verde
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602711
Product Name TT10344 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details