Capital Lighting, Inc. TT10518 Lamps-Table Lamps 602710

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Verde Product Name: Three Light Table Lamp With FiveXSeven Pic Frame Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Verde Product Name: Three Light Table Lamp With FiveXSeven Pic Frame Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10518 Lamps-Table Lamps - 602710 - Capital Lighting, Inc.
Columbus, OH, USA
TT10518 Lamps-Table Lamps
602710
TT10518 Lamps-Table Lamps 602710
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Verde Product Name: Three Light Table Lamp With FiveXSeven Pic Frame Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Verde
Product Name: Three Light Table Lamp With FiveXSeven Pic Frame
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602710
Product Name TT10518 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details