Capital Lighting, Inc. TT90510 Lamps-Table Lamps 602709

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Verde Green Product Name: Two Light Tiffany Torchier Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Verde Green Product Name: Two Light Tiffany Torchier Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90510 Lamps-Table Lamps - 602709 - Capital Lighting, Inc.
Columbus, OH, USA
TT90510 Lamps-Table Lamps
602709
TT90510 Lamps-Table Lamps 602709
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Verde Green Product Name: Two Light Tiffany Torchier Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 25.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Verde Green
Product Name: Two Light Tiffany Torchier Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602709
Product Name TT90510 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details