Capital Lighting, Inc. PG10182 Lamps-Table Lamps 602691

Description
PRODUCT DETAILS / SPECS Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PG10182 Lamps-Table Lamps - 602691 - Capital Lighting, Inc.
Columbus, OH, USA
PG10182 Lamps-Table Lamps
602691
PG10182 Lamps-Table Lamps 602691
PRODUCT DETAILS / SPECS Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602691
Product Name PG10182 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details