Capital Lighting, Inc. B2601 Sconces-Single Glass 602589

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sapporo Silver Product Name: One Light Wall UPC: 782042763593 Category: Exterior Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sapporo Silver Product Name: One Light Wall UPC: 782042763593 Category: Exterior Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
B2601 Sconces-Single Glass - 602589 - Capital Lighting, Inc.
Columbus, OH, USA
B2601 Sconces-Single Glass
602589
B2601 Sconces-Single Glass 602589
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sapporo Silver Product Name: One Light Wall UPC: 782042763593 Category: Exterior Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sapporo Silver
Product Name: One Light Wall
UPC: 782042763593
Category: Exterior
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602589
Product Name B2601 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details