Capital Lighting, Inc. B2651 Sconces-Single Candle 602588

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: La Rochelle Bronze Product Name: One Light Wall Sconce UPC: 782042763685 Category: Interior Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: La Rochelle Bronze Product Name: One Light Wall Sconce UPC: 782042763685 Category: Interior Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
B2651 Sconces-Single Candle - 602588 - Capital Lighting, Inc.
Columbus, OH, USA
B2651 Sconces-Single Candle
602588
B2651 Sconces-Single Candle 602588
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: La Rochelle Bronze Product Name: One Light Wall Sconce UPC: 782042763685 Category: Interior Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.50
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: La Rochelle Bronze
Product Name: One Light Wall Sconce
UPC: 782042763685
Category: Interior
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602588
Product Name B2651 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details