Capital Lighting, Inc. B2603 Sconces-Single Glass 602587

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sapporo Silver Product Name: One Light Wall UPC: 782042763609 Category: Exterior Top to outlet: 13.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sapporo Silver Product Name: One Light Wall UPC: 782042763609 Category: Exterior Top to outlet: 13.50

Suppliers

Company
Product
Description
Supplier Links
B2603 Sconces-Single Glass - 602587 - Capital Lighting, Inc.
Columbus, OH, USA
B2603 Sconces-Single Glass
602587
B2603 Sconces-Single Glass 602587
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sapporo Silver Product Name: One Light Wall UPC: 782042763609 Category: Exterior Top to outlet: 13.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 26.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sapporo Silver
Product Name: One Light Wall
UPC: 782042763609
Category: Exterior
Top to outlet: 13.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602587
Product Name B2603 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details