Capital Lighting, Inc. B2611 Sconces-Single Glass 602584

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Sapporo Silver Product Name: One Light Wall UPC: 782042763616 Category: Interior Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Sapporo Silver Product Name: One Light Wall UPC: 782042763616 Category: Interior Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
B2611 Sconces-Single Glass - 602584 - Capital Lighting, Inc.
Columbus, OH, USA
B2611 Sconces-Single Glass
602584
B2611 Sconces-Single Glass 602584
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Sapporo Silver Product Name: One Light Wall UPC: 782042763616 Category: Interior Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 20.00
Extension: 4.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Sapporo Silver
Product Name: One Light Wall
UPC: 782042763616
Category: Interior
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602584
Product Name B2611 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details