Capital Lighting, Inc. B2632 Sconces-Pocket 602582

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Wall Sconce UPC: 782042763661 Category: Interior Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Wall Sconce UPC: 782042763661 Category: Interior Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
B2632 Sconces-Pocket - 602582 - Capital Lighting, Inc.
Columbus, OH, USA
B2632 Sconces-Pocket
602582
B2632 Sconces-Pocket 602582
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Wall Sconce UPC: 782042763661 Category: Interior Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.75
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Pewter
Product Name: Two Light Wall Sconce
UPC: 782042763661
Category: Interior
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602582
Product Name B2632 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details