Capital Lighting, Inc. B2614 Sconces-Pocket 602581

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sapporo Silver Product Name: Two Light Wall Sconce UPC: 782042763647 Category: Interior Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sapporo Silver Product Name: Two Light Wall Sconce UPC: 782042763647 Category: Interior Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
B2614 Sconces-Pocket - 602581 - Capital Lighting, Inc.
Columbus, OH, USA
B2614 Sconces-Pocket
602581
B2614 Sconces-Pocket 602581
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sapporo Silver Product Name: Two Light Wall Sconce UPC: 782042763647 Category: Interior Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 25.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Sapporo Silver
Product Name: Two Light Wall Sconce
UPC: 782042763647
Category: Interior
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602581
Product Name B2614 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details