Capital Lighting, Inc. 9172 Foyer/Hall Lanterns-Open Frame 602566

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pyrite Bronze/Chestnut Product Name: Four Light Lantern Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pyrite Bronze/Chestnut Product Name: Four Light Lantern Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9172 Foyer/Hall Lanterns-Open Frame - 602566 - Capital Lighting, Inc.
Columbus, OH, USA
9172 Foyer/Hall Lanterns-Open Frame
602566
9172 Foyer/Hall Lanterns-Open Frame 602566
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pyrite Bronze/Chestnut Product Name: Four Light Lantern Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Pyrite Bronze/Chestnut
Product Name: Four Light Lantern
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602566
Product Name 9172 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details