Capital Lighting, Inc. B2592 Sconces-Pocket 602558

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mandarin Copper Product Name: Two Light Wall Sconce UPC: 782042763586 Category: Interior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mandarin Copper Product Name: Two Light Wall Sconce UPC: 782042763586 Category: Interior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
B2592 Sconces-Pocket - 602558 - Capital Lighting, Inc.
Columbus, OH, USA
B2592 Sconces-Pocket
602558
B2592 Sconces-Pocket 602558
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mandarin Copper Product Name: Two Light Wall Sconce UPC: 782042763586 Category: Interior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.25
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mandarin Copper
Product Name: Two Light Wall Sconce
UPC: 782042763586
Category: Interior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602558
Product Name B2592 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details