Capital Lighting, Inc. B2541 Sconces-Single Glass 602550

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 20.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Colonial Iron Product Name: One Light Wall Sconce UPC: 782042763548 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 20.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Colonial Iron Product Name: One Light Wall Sconce UPC: 782042763548 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B2541 Sconces-Single Glass - 602550 - Capital Lighting, Inc.
Columbus, OH, USA
B2541 Sconces-Single Glass
602550
B2541 Sconces-Single Glass 602550
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 20.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Colonial Iron Product Name: One Light Wall Sconce UPC: 782042763548 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 20.50
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Colonial Iron
Product Name: One Light Wall Sconce
UPC: 782042763548
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602550
Product Name B2541 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details